onsemi PMIC - PMIC - Power Management - Specialized - PACVGA105QR PACVGA105QR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 791361-PACVGA105QR Series: PActive Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ESD Protection, VGA Port Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: PACVGA105 Categories: Integrated Circuits (ICs) Operating Supply Current: 35μA Manufacturer Package: 16-QSOP Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 791361-PACVGA105QR Series: PActive Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ESD Protection, VGA Port Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: PACVGA105 Categories: Integrated Circuits (ICs) Operating Supply Current: 35μA Manufacturer Package: 16-QSOP Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PACVGA105QR - 791361-PACVGA105QR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PACVGA105QR
791361-PACVGA105QR
PMIC - PMIC - Power Management - Specialized - PACVGA105QR 791361-PACVGA105QR
Manufacturer: ON Semiconductor Win Source Part Number: 791361-PACVGA105QR Series: PActive Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ESD Protection, VGA Port Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: PACVGA105 Categories: Integrated Circuits (ICs) Operating Supply Current: 35μA Manufacturer Package: 16-QSOP Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: India Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 791361-PACVGA105QR
Series: PActive
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: ESD Protection, VGA Port
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PACVGA105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA
Manufacturer Package: 16-QSOP
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - PACVGA105QR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PACVGA105QR
Power Management - Specialized PACVGA105QR
ESD Protection, VGA Port PMIC 16-QSOP

ESD Protection, VGA Port PMIC 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 791361-PACVGA105QR PACVGA105QR
Product Name PMIC - PMIC - Power Management - Specialized - PACVGA105QR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details