onsemi Interface - Interface - Signal Terminators - PACUSBD1Y5 PACUSBD1Y5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045573-PACUSBD1Y5 Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045573-PACUSBD1Y5 Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - PACUSBD1Y5 - 045573-PACUSBD1Y5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - PACUSBD1Y5
045573-PACUSBD1Y5
Interface - Interface - Signal Terminators - PACUSBD1Y5 045573-PACUSBD1Y5
Manufacturer: ON Semiconductor Win Source Part Number: 045573-PACUSBD1Y5 Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 045573-PACUSBD1Y5
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045573-PACUSBD1Y5
Product Name Interface - Interface - Signal Terminators - PACUSBD1Y5
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 722-SI2435-D2-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details