USB Terminator 1 Terminations SOT-23-6
Upstream USB Port Terminator, SOT-23, 6 Lead, 1.6x2.9, 3000-REEL Product overview: PACUSB-U3Y6R from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U3Y6R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 045575-PACUSB-U3Y6R
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC USB TERMINATOR 1CHAN SOT23-6
IC USB TERMINATOR 1CHAN SOT23-6
USB Terminator 1 Terminations SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PACUSB-U3Y6R-ND | 683-PACUSB-U3Y6R | 045575-PACUSB-U3Y6R | PACUSB-U3Y6R | PACUSB-U3Y6R | PACUSB-U3Y6R |
| Product Name | Signal Terminators | SOT-23 Interface Transceiver IC | Interface - Interface - Signal Terminators - PACUSB-U3Y6R | Interface - Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators |
| Device Type | Terminators | Transceiver | Sensor Interface | Sensor Interface | Terminators |