TRMINATOR USB PORT 22OHM SOT23-6 Product overview: PACUSB-U3Y6 from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22OHM, SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 22OHM, SOT23, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U3Y6 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 267609-PACUSB-U3Y6
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 683-PACUSB-U3Y6 | 267609-PACUSB-U3Y6 |
| Product Name | 22OHM SOT23 Interface Transceiver IC | Interface - Interface - Signal Terminators - PACUSB-U3Y6 |
| Device Type | Transceiver |