onsemi Interface - Interface - Signal Terminators - PACUSB-U2Y6R PACUSB-U2Y6R

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1086280-PACUSB-U2Y6R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1086280-PACUSB-U2Y6R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - PACUSB-U2Y6R - 1086280-PACUSB-U2Y6R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - PACUSB-U2Y6R
1086280-PACUSB-U2Y6R
Interface - Interface - Signal Terminators - PACUSB-U2Y6R 1086280-PACUSB-U2Y6R
Manufacturer: ON Semiconductor Win Source Part Number: 1086280-PACUSB-U2Y6R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1086280-PACUSB-U2Y6R
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
33OHM SOT23 Interface Transceiver IC - 683-PACUSB-U2Y6R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33OHM SOT23 Interface Transceiver IC
683-PACUSB-U2Y6R
33OHM SOT23 Interface Transceiver IC 683-PACUSB-U2Y6R
TRMINATOR USB PORT 33OHM SOT23-6 Product overview: PACUSB-U2Y6R from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33OHM, SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 33OHM, SOT23, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U2Y6R can be used for catalog matching and distributor lookup.

TRMINATOR USB PORT 33OHM SOT23-6 Product overview: PACUSB-U2Y6R from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33OHM, SOT23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 33OHM, SOT23, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U2Y6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Signal Terminators - PACUSB-U2Y6R - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
PACUSB-U2Y6R
Interface - Signal Terminators PACUSB-U2Y6R
IC USB TERMINATOR 1CHAN SOT23-6

IC USB TERMINATOR 1CHAN SOT23-6

Supplier's Site Datasheet
Signal Terminators - PACUSB-U2Y6R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
PACUSB-U2Y6R
Signal Terminators PACUSB-U2Y6R
USB Terminator 1 Terminations SOT-23-6

USB Terminator 1 Terminations SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086280-PACUSB-U2Y6R 683-PACUSB-U2Y6R PACUSB-U2Y6R PACUSB-U2Y6R
Product Name Interface - Interface - Signal Terminators - PACUSB-U2Y6R 33OHM SOT23 Interface Transceiver IC Interface - Signal Terminators Signal Terminators
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32177-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Automotive Interface Transceiver IC - 879-BCM89071A1CUBXG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details