Manufacturer: ON Semiconductor
Win Source Part Number: 026373-PACUSB-U2R
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Upstream USB Port Terminator, SC-88 (SC-70 6 Lead), 1.25x2, 3000-REEL Product overview: PACUSB-U2R from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U2R can be used for catalog matching and distributor lookup.
USB Terminator 1 Terminations SC-70-6
IC USB TERMINATOR 1CHAN SC70-6
USB Terminator 1 Terminations SC-70-6
IC USB TERMINATOR 1CHAN SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 026373-PACUSB-U2R | 683-PACUSB-U2R | PACUSB-U2R-ND | PACUSB-U2R | PACUSB-U2R | PACUSB-U2R |
| Product Name | Interface - Interface - Signal Terminators - PACUSB-U2R | Interface Transceiver IC | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | Interface - Signal Terminators |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SC-70-6 | TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP | SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; 6-TSSOP, SC-88, SOT-363 |