onsemi Interface - Interface - Signal Terminators - PACUSB-U1R PACUSB-U1R

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1086279-PACUSB-U1R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1086279-PACUSB-U1R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - PACUSB-U1R - 1086279-PACUSB-U1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - PACUSB-U1R
1086279-PACUSB-U1R
Interface - Interface - Signal Terminators - PACUSB-U1R 1086279-PACUSB-U1R
Manufacturer: ON Semiconductor Win Source Part Number: 1086279-PACUSB-U1R Packaging: Reel - TR Type: USB Mounting: SMD (SMT) Number of Terminations: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1086279-PACUSB-U1R
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
12OHM Interface Transceiver IC - 683-PACUSB-U1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12OHM Interface Transceiver IC
683-PACUSB-U1R
12OHM Interface Transceiver IC 683-PACUSB-U1R
TERMINATOR USB PORT 12OHM SC70-6 Product overview: PACUSB-U1R from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12OHM, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U1R can be used for catalog matching and distributor lookup.

TERMINATOR USB PORT 12OHM SC70-6 Product overview: PACUSB-U1R from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12OHM. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12OHM, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - PACUSB-U1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
PACUSB-U1R
Signal Terminators PACUSB-U1R
USB Terminator 1 Terminations SC-70-6

USB Terminator 1 Terminations SC-70-6

Buy Now Datasheet
Interface - Signal Terminators - PACUSB-U1R - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
PACUSB-U1R
Interface - Signal Terminators PACUSB-U1R
IC USB TERMINATOR 1CHAN SC70-6

IC USB TERMINATOR 1CHAN SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1086279-PACUSB-U1R 683-PACUSB-U1R PACUSB-U1R PACUSB-U1R
Product Name Interface - Interface - Signal Terminators - PACUSB-U1R 12OHM Interface Transceiver IC Signal Terminators Interface - Signal Terminators
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260798-SI3211-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers