onsemi Signal Terminators PACUSB-D1YB5R

Description
USB Terminator 1 Terminations SC-70-5
Request a Quote Datasheet
Description
USB Terminator 1 Terminations SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Terminators - PACUSB-D1YB5R-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
PACUSB-D1YB5R-ND
Signal Terminators PACUSB-D1YB5R-ND
USB Terminator 1 Terminations SC-70-5

USB Terminator 1 Terminations SC-70-5

Buy Now Datasheet
Interface - Interface - Signal Terminators - PACUSB-D1YB5R - 1235135-PACUSB-D1YB5R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - PACUSB-D1YB5R
1235135-PACUSB-D1YB5R
Interface - Interface - Signal Terminators - PACUSB-D1YB5R 1235135-PACUSB-D1YB5R
Manufacturer: California Micro Devices Corp Win Source Part Number: 1235135-PACUSB-D1YB5 R Manufacturer Homepage: www.calmicro.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: California Micro Devices Corp
Win Source Part Number: 1235135-PACUSB-D1YB5R
Manufacturer Homepage: www.calmicro.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
88A Interface Transceiver IC
683-PACUSB-D1YB5R
88A Interface Transceiver IC 683-PACUSB-D1YB5R
USB Downstream Port Terminator, SC-88A (SC-70 5 Lead), 1.25x2, 3000-REEL Product overview: PACUSB-D1YB5R from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 88A, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-D1YB5R can be used for catalog matching and distributor lookup.

USB Downstream Port Terminator, SC-88A (SC-70 5 Lead), 1.25x2, 3000-REEL Product overview: PACUSB-D1YB5R from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 88A, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-D1YB5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
PACUSB-D1YB5R
Integrated Circuits (ICs) - Interface - Signal Terminators PACUSB-D1YB5R
IC USB TERMINATOR 1CHAN SC70-6

IC USB TERMINATOR 1CHAN SC70-6

Supplier's Site
Signal Terminators - PACUSB-D1YB5R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
PACUSB-D1YB5R
Signal Terminators PACUSB-D1YB5R
USB Terminator 1 Terminations SC-88A (SC-70-5)

USB Terminator 1 Terminations SC-88A (SC-70-5)

Buy Now Datasheet
Interface - Signal Terminators - PACUSB-D1YB5R - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
PACUSB-D1YB5R
Interface - Signal Terminators PACUSB-D1YB5R
IC USB TERMINATOR 1CHAN SC70-6

IC USB TERMINATOR 1CHAN SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PACUSB-D1YB5R-ND 1235135-PACUSB-D1YB5R 683-PACUSB-D1YB5R PACUSB-D1YB5R PACUSB-D1YB5R PACUSB-D1YB5R
Product Name Signal Terminators Interface - Interface - Signal Terminators - PACUSB-D1YB5R 88A Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators Interface - Signal Terminators
Device Type Terminators Transceiver Sensor Interface Terminators Sensor Interface
Supply Voltage 5V Other Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details