"IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"
PLL Based Clock Driver, 2309 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
IC BUFFER ZERO DELAY 3.3V 16SOIC
IC BUFFER ZERO DELAY 3.3V 16SOIC
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P5P2309AF-116SR-ND | P5P2309AF-116SR | P5P2309AF-116SR | P5P2309AF-116SR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Yes with Bypass; Clock Generator |
| Bus Interface | Clock | CMOS | 1 | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.6 volts |