IC 60MHz 1 8-WFDFN
Clock Generator, 60MHz, CMOS, PDSO8
Peak Emi Reduction IC, Low Voltage, Timing-Safe™, WDFN8 2x2, 0.5P, 3000-REEL Product overview: P3PSL450AHG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3PSL450AHG-08CR
Manufacturer: ON Semiconductor
Win Source Part Number: 755490-P3PSL450AHG-0
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 60MHz
Input: LVCMOS
Output: Clock
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 8-WDFN (2x2)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 8-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: P3PSL450A
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 2V
IC CLK GEN EMI MODULATOR 8-WDFN
IC CLK GEN EMI MODULATOR 8-WDFN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | P3PSL450AHG-08CR-ND | P3PSL450AHG-08CR | 728-P3PSL450AHG-08CR | 755490-P3PSL450AHG-08CR | P3PSL450AHG-08CR | P3PSL450AHG-08CR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PSL450AHG-08CR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | 1 | ||
| Package Type | Surface Mount; 8-WFDFN | Tape and Reel | Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.6 to 2 volts | 1.6 to 2 volts |