onsemi Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P73Z01BWG-08TR

Description
Win Source Part Number: 1193038-P3P73Z01BWG- 08TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Alternative Parts (Cross-Reference): P3P73Z01BWG08TR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSP3P73Z01BWG-08 TR,PCS3P73Z01BWG-08- TR,2156-P3P73Z01BWG- 08TR-ONTR Base Product Number: P3P73Z Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1193038-P3P73Z01BWG- 08TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Alternative Parts (Cross-Reference): P3P73Z01BWG08TR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSP3P73Z01BWG-08 TR,PCS3P73Z01BWG-08- TR,2156-P3P73Z01BWG- 08TR-ONTR Base Product Number: P3P73Z Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1193038-P3P73Z01BWG-08TR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1193038-P3P73Z01BWG-08TR
Win Source Part Number: 1193038-P3P73Z01BWG- 08TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Alternative Parts (Cross-Reference): P3P73Z01BWG08TR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSP3P73Z01BWG-08 TR,PCS3P73Z01BWG-08- TR,2156-P3P73Z01BWG- 08TR-ONTR Base Product Number: P3P73Z Product Status: Obsolete

Win Source Part Number: 1193038-P3P73Z01BWG-08TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Alternative Parts (Cross-Reference): P3P73Z01BWG08TR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSP3P73Z01BWG-08TR,PCS3P73Z01BWG-08-TR,2156-P3P73Z01BWG-08TR-ONTR
Base Product Number: P3P73Z
Product Status: Obsolete

Buy Now
TSSOP Clock and Timing IC - 728-P3P73Z01BWG-08TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-P3P73Z01BWG-08TR
TSSOP Clock and Timing IC 728-P3P73Z01BWG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP / IC 8-TSSOP (0.173", 4.40mm Width) Product overview: P3P73Z01BWG-08TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P73Z01BWG-08TR can be used for catalog matching and distributor lookup.

IC CLK EMI REDUCTION FREQ 8TSSOP / IC 8-TSSOP (0.173", 4.40mm Width) Product overview: P3P73Z01BWG-08TR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P73Z01BWG-08TR can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P73Z01BWG-08TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P73Z01BWG-08TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P73Z01BWG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP

IC CLK EMI REDUCTION FREQ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P73Z01BWG-08TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P73Z01BWG-08TR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3P73Z01BWG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP

IC CLK EMI REDUCTION FREQ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1193038-P3P73Z01BWG-08TR 728-P3P73Z01BWG-08TR P3P73Z01BWG-08TR P3P73Z01BWG-08TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data