Manufacturer: ON Semiconductor
Win Source Part Number: 888349-P3P623S05BG-0
Series: Timing-Safe™
Operating Temperature Range: 0°C ~ 70°C
Features: IC 50MHz 1 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P3P623
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PLL Based Clock Driver, S Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
"IC 50MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK EMI REDUCTION FREQ 8TSSOP Product overview: P3P623S05BG-08TR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3P623S05BG-08TR
IC CLK EMI REDUCTION FREQ 8TSSOP
IC CLK EMI REDUCTION FREQ 8TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 888349-P3P623S05BG-08TR | P3P623S05BG-08TR | P3P623S05BG-08TR-ND | 728-P3P623S05BG-08TR | P3P623S05BG-08TR | P3P623S05BG-08TR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S05BG-08TR | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 8-TSSOP | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | |||
| Features / Standards | RoHS | Lead-Free | RoHS |