onsemi Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08SR

Description
PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote
Description
PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P3P623S00BG-08SR is a 3.3 V zero-delay buffer designed for clock distribution with peak EMI reduction. It features a single reference input and provides one low-skew Timing-Safe clock output. The device operates within an input frequency range of 20 MHz to 50 MHz and offers two spread spectrum selection options to minimize electromagnetic interference. The spread spectrum can be enabled or disabled, and there is an external input-output delay control option available. The product is available in an 8-pin SOIC package and is compliant with RoHS standards, being Pb-free and halogen-free. It is suitable for applications in display and memory interface systems.

Datasheet Summary
Powered by GS/AI

The P3P623S00BG-08SR is a 3.3 V zero-delay buffer designed for clock distribution with peak EMI reduction. It features a single reference input and provides one low-skew Timing-Safe clock output. The device operates within an input frequency range of 20 MHz to 50 MHz and offers two spread spectrum selection options to minimize electromagnetic interference. The spread spectrum can be enabled or disabled, and there is an external input-output delay control option available. The product is available in an 8-pin SOIC package and is compliant with RoHS standards, being Pb-free and halogen-free. It is suitable for applications in display and memory interface systems.

Suppliers

Company
Product
Description
Supplier Links
 - P3P623S00BG-08SR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, S Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00BG-08SR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P623S00BG-08SR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08SR
IC CLK EMI REDUCTION FREQ 8SOIC

IC CLK EMI REDUCTION FREQ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P3P623S00BG-08SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3P623S00BG-08SR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3P623S00BG-08SR
IC CLK EMI REDUCTION FREQ 8SOIC

IC CLK EMI REDUCTION FREQ 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number P3P623S00BG-08SR P3P623S00BG-08SR P3P623S00BG-08SR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator
Package Type SOIC Surface Mount; Surface Mount SOIC
Features / Standards RoHS
Frequency 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers