onsemi RF/IF and RFID - RF Amplifiers P3P23F01EG-08TR

Description
Win Source Part Number: 981485-P3P23F01EG-08 TR Category: RF/IF and RFID>RF Amplifiers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-P3P23F01EG-08TR ,ONSONSP3P23F01EG-08 TR RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 981485-P3P23F01EG-08 TR Category: RF/IF and RFID>RF Amplifiers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-P3P23F01EG-08TR ,ONSONSP3P23F01EG-08 TR RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
981485-P3P23F01EG-08TR
RF/IF and RFID - RF Amplifiers 981485-P3P23F01EG-08TR
Win Source Part Number: 981485-P3P23F01EG-08 TR Category: RF/IF and RFID>RF Amplifiers Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-P3P23F01EG-08TR ,ONSONSP3P23F01EG-08 TR RoHS Status: Not applicable

Win Source Part Number: 981485-P3P23F01EG-08TR
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-P3P23F01EG-08TR,ONSONSP3P23F01EG-08TR
RoHS Status: Not applicable

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
P3P23F01EG-08TR
RF and Wireless - RF Amplifiers P3P23F01EG-08TR
2-130MHZ 2.5V/3.3V GP EMI

2-130MHZ 2.5V/3.3V GP EMI

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 981485-P3P23F01EG-08TR P3P23F01EG-08TR
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
2.4GHZ CMOS WLAN / BT DUAL-MODE RFEIC WITH PA, LNA & SP3T - RFX8425 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Operating Voltage 3.6 volts
View Details