General Purpose EMI Reduction IC, SOIC-8 Narrow Body, 2500-REEL Product overview: P2782AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P2782AF-08SR can be used for catalog matching and distributor lookup.
Clock Generator, 156MHz, CMOS, PDSO8
"Frequency Modulator, Spread Spectrum Clock Generator IC 156MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Frequency Modulator, Spread Spectrum Clock Generator IC 156MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLK EMI REDUCT 156MHZ 8-SOIC
IC FREQ MOD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-P2782AF-08SR | P2782AF-08SR | P2782AF-08SROSTR-ND | P2782AF-08SR | P2782AF-08SR | P2782AF-08SR |
| Product Name | SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC |
| Frequency | 78 MHz | 156 MHz | 156 MHz | 156 MHz | ||
| Operating Temperature | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |