Manufacturer: onsemi
Win Source Part Number: 1331838-OPB703
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Standard Package: 50
Mounting: Through Hole
Case / Package: PCB Mount
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: OPB703
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1331838-OPB703 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Package / Mounting | PCB Mount |