onsemi EMI/RFI Filters (LC, RC Networks) - NZF220DFT1 NZF220DFT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232821-NZF220DFT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232821-NZF220DFT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - NZF220DFT1
NZF220DFT1
EMI/RFI Filters (LC, RC Networks) - NZF220DFT1 NZF220DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232821-NZF220DFT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232821-NZF220DFT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number NZF220DFT1
Product Name EMI/RFI Filters (LC, RC Networks) - NZF220DFT1
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 9.9 - 14 GHz Bandpass Filter - MFBP-00228CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
RF Filters - 1761-B100RH2W-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
View Details
Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details