3.6 V, 250 mW Zener Diode Voltage Regulator 5% Tolerance
Zener Diode 3.6V 250mW ±5% Surface Mount SOD-923
Manufacturer: ON Semiconductor
Win Source Part Number: 209397-NZ9F3V6T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-923
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.6V 250MW SOD923
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F3V6T5G | NZ9F3V6T5GOSTR-ND | 209397-NZ9F3V6T5G | NZ9F3V6T5G | NZ9F3V6T5G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - NZ9F3V6T5G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |