Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia BZV55-B10,115.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:400mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:400mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
27AC1174
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 27AC1174
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:400mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:400mW; Diode Case Style:SOD-80C; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Surface Mount; Product Range:BZV55 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1174
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package SOD-80C; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers