onsemi Diodes - Zener - Single - NZ9F3V3ST5G NZ9F3V3ST5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 846203-NZ9F3V3ST5G Features: Zener Diode 3.3 V 250 mW Package: Reel - TR Family Name: NZ9F3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NZ9F3V3ST5GOSTR, NZ9F3V3ST5GOSCT, NZ9F3V3ST5G-ND, NZ9F3V3ST5GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 846203-NZ9F3V3ST5G Features: Zener Diode 3.3 V 250 mW Package: Reel - TR Family Name: NZ9F3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NZ9F3V3ST5GOSTR, NZ9F3V3ST5GOSCT, NZ9F3V3ST5G-ND, NZ9F3V3ST5GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - NZ9F3V3ST5G - 846203-NZ9F3V3ST5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - NZ9F3V3ST5G
846203-NZ9F3V3ST5G
Diodes - Zener - Single - NZ9F3V3ST5G 846203-NZ9F3V3ST5G
Manufacturer: ON Semiconductor Win Source Part Number: 846203-NZ9F3V3ST5G Features: Zener Diode 3.3 V 250 mW Package: Reel - TR Family Name: NZ9F3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: NZ9F3V3ST5GOSTR, NZ9F3V3ST5GOSCT, NZ9F3V3ST5G-ND, NZ9F3V3ST5GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 846203-NZ9F3V3ST5G
Features: Zener Diode 3.3 V 250 mW
Package: Reel - TR
Family Name: NZ9F3
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F3V3ST5GOSTR, NZ9F3V3ST5GOSCT, NZ9F3V3ST5G-ND, NZ9F3V3ST5GOSDKR

Buy Now Datasheet
Single Zener Diodes - NZ9F3V3ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V3ST5GOSTR-ND
Single Zener Diodes NZ9F3V3ST5GOSTR-ND
Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F3V3ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V3ST5GOSDKR-ND
Single Zener Diodes NZ9F3V3ST5GOSDKR-ND
Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - NZ9F3V3ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
NZ9F3V3ST5GOSCT-ND
Single Zener Diodes NZ9F3V3ST5GOSCT-ND
Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Zener Diode 3.3V 250mW ±3% Surface Mount SOD-923

Buy Now Datasheet
 - NZ9F3V3ST5G - Rochester Electronics
Newburyport, MA, United States
250 mW Zener Diode Voltage Regulator Tight Tolerance 3.3 V

250 mW Zener Diode Voltage Regulator Tight Tolerance 3.3 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - NZ9F3V3ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
NZ9F3V3ST5G
Discrete Semiconductor Products - Diodes - Zener NZ9F3V3ST5G
DIODE ZENER 3.3V 250MW SOD923

DIODE ZENER 3.3V 250MW SOD923

Supplier's Site
Zener Diode, 200Mw, 3.3V, Sod-923, Full Reel; Zener Voltage Nom Onsemi - 01P5165 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 3.3V, Sod-923, Full Reel; Zener Voltage Nom Onsemi
01P5165
Zener Diode, 200Mw, 3.3V, Sod-923, Full Reel; Zener Voltage Nom Onsemi 01P5165
ZENER DIODE, 200mW, 3.3V, SOD-923, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 200mW, 3.3V, SOD-923, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, Aec-Q101, 3.3V, Sod923; Zener Voltage Vz Typ Onsemi - 14AC4801 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 3.3V, Sod923; Zener Voltage Vz Typ Onsemi
14AC4801
Zener Diode, Aec-Q101, 3.3V, Sod923; Zener Voltage Vz Typ Onsemi 14AC4801
ZENER DIODE, AEC-Q101, 3.3V, SOD923; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:NZ9FxxxST5G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 3.3V, SOD923; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:NZ9FxxxST5G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
NZ9F3V3ST5G
Zener Diodes NZ9F3V3ST5G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846203-NZ9F3V3ST5G NZ9F3V3ST5GOSTR-ND NZ9F3V3ST5G NZ9F3V3ST5G 01P5165 14AC4801 NZ9F3V3ST5G
Product Name Diodes - Zener - Single - NZ9F3V3ST5G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 200Mw, 3.3V, Sod-923, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 3.3V, Sod923; Zener Voltage Vz Typ Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-923, 1.0x0.6, 0.40 Max Height SOD-923 SOD-923 SOD-923 SOD-923-2
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details