250 mW Zener Diode Voltage Regulator Tight Tolerance 16 V
Manufacturer: ON Semiconductor
Win Source Part Number: 887980-NZ9F16VST5G
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 16.18 V 200 mW ±2% Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: NZ9F16
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: NZ9F16VST5GOSTR, NZ9F16VST5GOSDKR, NZ9F16VST5G-ND, NZ9F16VST5GOSCT
Zener Diode 16.18V 250mW ±2% Surface Mount SOD-923
Zener Diode 16.18V 250mW ±2% Surface Mount SOD-923
Zener Diode 16.18V 250mW ±2% Surface Mount SOD-923
ZENER DIODE ROHS COMPLIANT: YES
DIODE ZENER 16.18V 250MW SOD923
DIODE ZENER 16.18V 250MW SOD923
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NZ9F16VST5G | 887980-NZ9F16VST5G | NZ9F16VST5GOSCT-ND | 01P5153 | NZ9F16VST5G | NZ9F16VST5G | NZ9F16VST5G |
| Product Name | Diodes - Zener - Single - NZ9F16VST5G | Single Zener Diodes | Zener Diode Rohs Compliant Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923-2 | SOD-923 | SOD-923 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |