General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two terminals, supporting nominal breakdown voltages from 2.4 V to 75 V in E24 range, with ±2% and ±5% tolerance options, maximum total power dissipation of 590 mW when mounted on a 1 cm² cathode pad, and junction temperature rating up to 150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-B27/SOD123/SOD
| Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B27X | BZT52-B27X | 28AK6930 | BZT52-B27X |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |