IGBT Module Three Phase Inverter with Brake 1200V 50A 20mW Through Hole 26-DIP
IGBT MODULE, SIX N-CH, 1.2KV, 50A, DIP26 ROHS COMPLIANT: YES
IGBT MODULE, CIB 1200 V, 50 A IG
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-NXH50C120L2C2ESG-ND | 74AH4868 | NXH50C120L2C2ESG |
| Product Name | IGBT Modules | Igbt Module, Six N-Ch, 1.2Kv, 50A, Dip26 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | "26-PowerDIP Module (1.199"", 47.20mm)" | TO-3 |