onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output NXH450N65L4Q2F2PG

Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 3.12mA Power - Max: 610mW Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 100A
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 3.12mA Power - Max: 610mW Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NXH450N65L4Q2F2PG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NXH450N65L4Q2F2PG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NXH450N65L4Q2F2PG
Manufacturer: AMIS Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Configuration: 5 x 7 Voltage - Collector Emitter Breakdown (Max): 700V Current - Collector (Ic) (Max): 3.12mA Power - Max: 610mW Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 100A

Manufacturer: AMIS
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Packaging: Bulk
Part Status: Obsolete
IGBT Type: NPT
Configuration: 5 x 7
Voltage - Collector Emitter Breakdown (Max): 700V
Current - Collector (Ic) (Max): 3.12mA
Power - Max: 610mW
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number NXH450N65L4Q2F2PG
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Probe Configuration Surface
View Details
Industrial - RTDs - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature -328 to 900 F (-200 to 482 C)
Application Options Explosion Proof (optional feature)
Basic Element Used RTD
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details