The NXH400B100H4Q2F2PG is a power module containing two channel flying capacitor boost circuits with 1000 V field stop trench IGBTs and 1200 V silicon carbide diodes, designed for solar inverters and energy storage systems. It employs a PIM50 package measuring 93.00 mm × 47.00 mm × 12.00 mm with press-fit pins. The module supports a maximum junction temperature of 175°C, with a continuous collector current of 164 A at a case temperature of 80°C and a maximum power dissipation of 396 W. It features a thermistor for temperature monitoring, a low-inductive layout, and an isolation test voltage of 4000 V RMS. The device is Pb-free and halide-free, meeting RoHS requirements.
IGBT MOD 1000V 164A 396W 50-PIM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NXH400B100H4Q2F2PG-ND |
| Product Name | IGBT Modules |
| Package Type | Module |