onsemi FET, MOSFET Arrays NXH015F120M3F1P1TG

Description
15 MOHM SIC M3S MOSFET, 1200 V,
Request a Quote
Description
15 MOHM SIC M3S MOSFET, 1200 V,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXH015F120M3F1P1TG is a silicon carbide (SiC) MOSFET full-bridge power module in an F1 package (Case 180HL), configured for 1200 V operation with a rated on-resistance of 15 mΩ. It incorporates press-fit pins and pre-applied thermal interface material, with a thermistor for temperature monitoring. The module supports continuous drain current up to 77 A at 80 °C case temperature, a pulsed drain current of 232 A, and a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 0.48 °C/W, and it features 4800 V RMS isolation. The device is RoHS compliant, lead-free, and halide-free, designed for solar inverters, EV charging stations, and industrial power applications.

Datasheet Summary
Powered by GS/AI

The NXH015F120M3F1P1TG is a silicon carbide (SiC) MOSFET full-bridge power module in an F1 package (Case 180HL), configured for 1200 V operation with a rated on-resistance of 15 mΩ. It incorporates press-fit pins and pre-applied thermal interface material, with a thermistor for temperature monitoring. The module supports continuous drain current up to 77 A at 80 °C case temperature, a pulsed drain current of 232 A, and a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 0.48 °C/W, and it features 4800 V RMS isolation. The device is RoHS compliant, lead-free, and halide-free, designed for solar inverters, EV charging stations, and industrial power applications.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NXH015F120M3F1P1TG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NXH015F120M3F1P1TG-ND
FET, MOSFET Arrays 488-NXH015F120M3F1P1TG-ND
15 MOHM SIC M3S MOSFET, 1200 V,

15 MOHM SIC M3S MOSFET, 1200 V,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NXH015F120M3F1P1TG-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
20 V, 2 A NPN medium power transistors - BC68-25PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Transistor - 32477753 - Radwell International
Fuji Electric Corp. of America
View Details