onsemi FET, MOSFET Arrays NXH008T120M3F2PTHG

Description
MOSFET 4N-CH 1200V 129A 29PIM
Request a Quote
Description
MOSFET 4N-CH 1200V 129A 29PIM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXH008T120M3F2PTHG is a 1200 V silicon carbide MOSFET power module in an F2 package with TNPC topology, designed for solar inverters, uninterruptible power supplies, electric vehicle charging stations, and industrial power applications. It features press-fit pins, a thermistor, and pre-applied thermal interface material. The module measures 56.7 mm × 42.5 mm × 12.00 mm and is housed in Case 180HR. It supports a continuous drain current of 129 A at Tc = 80 °C, a pulsed drain current of 387 A, and a maximum junction temperature of 175 °C. The device is RoHS compliant, Pb-free, and halide-free, with an isolation test voltage of 4800 VRMS and a creepage distance of 12.7 mm.

Datasheet Summary
Powered by GS/AI

The NXH008T120M3F2PTHG is a 1200 V silicon carbide MOSFET power module in an F2 package with TNPC topology, designed for solar inverters, uninterruptible power supplies, electric vehicle charging stations, and industrial power applications. It features press-fit pins, a thermistor, and pre-applied thermal interface material. The module measures 56.7 mm × 42.5 mm × 12.00 mm and is housed in Case 180HR. It supports a continuous drain current of 129 A at Tc = 80 °C, a pulsed drain current of 387 A, and a maximum junction temperature of 175 °C. The device is RoHS compliant, Pb-free, and halide-free, with an isolation test voltage of 4800 VRMS and a creepage distance of 12.7 mm.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 5556-NXH008T120M3F2PTHG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
5556-NXH008T120M3F2PTHG-ND
FET, MOSFET Arrays 5556-NXH008T120M3F2PTHG-ND
MOSFET 4N-CH 1200V 129A 29PIM

MOSFET 4N-CH 1200V 129A 29PIM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5556-NXH008T120M3F2PTHG-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers