The NVXK2PR80WXT2 is a silicon carbide full bridge power module designed for on-board chargers in electric vehicles. It is packaged in an APM32 case measuring 44.00 × 28.80 × 5.70 mm. The module has a drain-to-source voltage rating of 1200 V, a continuous drain current of 31 A, and a maximum power dissipation of 208 W. Thermal resistance junction-to-case ranges from 0.56 to 0.72 °C/W. It is qualified to AEC-Q101 and AQG324 standards and is RoHS and UL94 V-0 compliant. Operating junction temperature ranges from -55 to 175 °C.
MOSFET 4N-CH 1200V 31A APM32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVXK2PR80WXT2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.449"", 36.80mm)" |