The NVVR26A120M1WST is a half-bridge silicon carbide (SiC) MOSFET module designed for automotive EV/HEV traction inverters. It features a 1200 V drift region, a terminal-on-state resistance of 2.6 mΩ at 25°C, and operates with a maximum junction temperature of 175°C. The module uses sintering technology for high thermal reliability and integrates an aluminum nitride isolator substrate with 4200 V isolation. Stray inductance is 7.1 nH, and the device meets AQG324 automotive standards. It is housed in an AHPM15-CDA package weighing 48 g. This part is PPAP capable and meets UL 94 V-0 flammability requirements.
MOSFET 2N-CH 1200V AHPM15-CDA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVVR26A120M1WST-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "15-PowerDIP Module (2.441"", 62.00mm)" |