The NVTFS024N06C is an N-channel MOSFET in an 8-lead WDFN package measuring 3.3 x 3.3 mm, designed for power switching applications such as power tools, UAVs, and battery management systems. It has a drain-to-source voltage rating of 60 V, continuous drain current of 24 A at TC = 25 °C, and a maximum RDS(on) of 22.6 mΩ at 10 V gate voltage. The device is AEC-Q101 qualified, PPAP capable, and available in a wettable flank variant for enhanced optical inspection. It features low gate charge and capacitance to minimize driver losses, and operates from -55 °C to +175 °C junction temperature.
POWER MOSFET, SINGLE, N-CHANNEL,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFWS024N06CT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |