MOSFET N-CH 40V 22A/103A 8WDFN
N-Channel 40V 22A (Ta), 103A (Tc) 3.2W (Ta), 69W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 40V 22A/103A 8WDFN
MOSFET Single N-Chn Pwr Mosfet 40V
MOSFET N-CH 40V 22A/103A 8WDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVTFWS003N04CTAGCT-ND | NVTFWS003N04CTAG | NVTFWS003N04CTAG |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |