onsemi N-Channel 60V 20A MOSFET Transistor NVTFS5C680NLTAG

Description
Single N-Channel Power MOSFET 60V, 20A, 26.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C680NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C680NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 20A, 26.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C680NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C680NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 20A MOSFET Transistor
278-NVTFS5C680NLTAG
N-Channel 60V 20A MOSFET Transistor 278-NVTFS5C680NLTAG
Single N-Channel Power MOSFET 60V, 20A, 26.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C680NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C680NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 20A, 26.5mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C680NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C680NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5C680NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C680NLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C680NLTAGOSDKR-ND
N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C680NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C680NLTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C680NLTAGOSCT-ND
N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C680NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C680NLTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C680NLTAGOSTR-ND
N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C680NLTAG - 887937-NVTFS5C680NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C680NLTAG
887937-NVTFS5C680NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C680NLTAG 887937-NVTFS5C680NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 887937-NVTFS5C680NLT AG Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVTFS5 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS5C680NLTAGOSDKR , NVTFS5C680NLTAG-ND, NVTFS5C680NLTAGOSTR, NVTFS5C680NLTAGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887937-NVTFS5C680NLTAG
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 7.82A (Ta), 20A (Tc) 3W (Ta), 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5C680NLTAGOSDKR, NVTFS5C680NLTAG-ND, NVTFS5C680NLTAGOSTR, NVTFS5C680NLTAGOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C680NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C680NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C680NLTAG
MOSFET N-CH 60V 7.82A/20A 8WDFN

MOSFET N-CH 60V 7.82A/20A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS5C680NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C680NLTAG
Single FETs, MOSFETs NVTFS5C680NLTAG
MOSFET N-CH 60V 7.82A/20A 8WDFN

MOSFET N-CH 60V 7.82A/20A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AFSM T6 60V LL U8FL

MOSFET AFSM T6 60V LL U8FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5C680NLTAG NVTFS5C680NLTAGOSDKR-ND 887937-NVTFS5C680NLTAG NVTFS5C680NLTAG NVTFS5C680NLTAG NVTFS5C680NLTAG
Product Name N-Channel 60V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C680NLTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products