Single N-Channel Power MOSFET 60V, 70A, 6.8mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C670NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C670NLWFTA
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 70A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
MOSFET T6 60V NCH LL U8FL WF
MOSFET N-CH 60V 16A/70A 8WDFN
MOSFET N-CH 60V 16A/70A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVTFS5C670NLWFTAG | 488-NVTFS5C670NLWFTAGTR-ND | NVTFS5C670NLWFTAG | NVTFS5C670NLWFTAG | NVTFS5C670NLWFTAG | |
| Product Name | N-Channel 60V 70A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |