onsemi N-Channel 40V 41A MOSFET Transistor NVTFS5C471NLWFTAG

Description
Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C471NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C471NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLWFTA G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 41A MOSFET Transistor
278-NVTFS5C471NLWFTAG
N-Channel 40V 41A MOSFET Transistor 278-NVTFS5C471NLWFTAG
Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C471NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLWFTA G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 41A, 9mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C471NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C471NLWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C471NLWFTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C471NLWFTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C471NLWFTAGOSDKR-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C471NLWFTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C471NLWFTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C471NLWFTAGOSCT-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C471NLWFTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C471NLWFTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C471NLWFTAGOSTR-ND
N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 41A (Tc) 30W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C471NLWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C471NLWFTAG
Single FETs, MOSFETs NVTFS5C471NLWFTAG
MOSFET N-CHANNEL 40V 41A 8WDFN

MOSFET N-CHANNEL 40V 41A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C471NLWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C471NLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C471NLWFTAG
MOSFET N-CHANNEL 40V 41A 8WDFN

MOSFET N-CHANNEL 40V 41A 8WDFN

Supplier's Site
Mosfet, N-Ch, Aec-Q101, 40V, 41A, Wdfn-8; Transistor Polarity Onsemi - 31AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 40V, 41A, Wdfn-8; Transistor Polarity Onsemi
31AC6739
Mosfet, N-Ch, Aec-Q101, 40V, 41A, Wdfn-8; Transistor Polarity Onsemi 31AC6739
MOSFET, N-CH, AEC-Q101, 40V, 41A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:41A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0074ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 40V, 41A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:41A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0074ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET AFSM T6 40V LL U8FL WF

MOSFET AFSM T6 40V LL U8FL WF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5C471NLWFTAG NVTFS5C471NLWFTAGOSDKR-ND NVTFS5C471NLWFTAG NVTFS5C471NLWFTAG 31AC6739 NVTFS5C471NLWFTAG
Product Name N-Channel 40V 41A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 40V, 41A, Wdfn-8; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN TO-3
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IRAUIRFSL8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers