onsemi Single FETs, MOSFETs NVTFS5C453NLTAG

Description
T6 40V NCH LL IN U8FL
Request a Quote Datasheet
Description
T6 40V NCH LL IN U8FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVTFS5C453NLTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C453NLTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS5C453NLTAGDKR-ND
T6 40V NCH LL IN U8FL

T6 40V NCH LL IN U8FL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C453NLTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C453NLTAGCT-ND
Single FETs, MOSFETs 488-NVTFS5C453NLTAGCT-ND
T6 40V NCH LL IN U8FL

T6 40V NCH LL IN U8FL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C453NLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C453NLTAGTR-ND
Single FETs, MOSFETs 488-NVTFS5C453NLTAGTR-ND
T6 40V NCH LL IN U8FL

T6 40V NCH LL IN U8FL

Buy Now Datasheet
OEM Souring - 1463549-NVTFS5C453NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463549-NVTFS5C453NL TAG Manufacturer: ON Semiconductor

Category: OEM Souring
Win Source Part Number: 1463549-NVTFS5C453NLTAG
Manufacturer: ON Semiconductor

Buy Now
Singapore, Singapore
N-Channel 40V 107A MOSFET Transistor
278-NVTFS5C453NLTAG
N-Channel 40V 107A MOSFET Transistor 278-NVTFS5C453NLTAG
Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 107A, 3.1mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C453NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 40VNCH LL IN U8FL

MOSFET T6 40VNCH LL IN U8FL

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C453NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C453NLTAG
Single FETs, MOSFETs NVTFS5C453NLTAG
MOSFET N-CH 40V 107A 8WDFN

MOSFET N-CH 40V 107A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C453NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C453NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C453NLTAG
MOSFET N-CH 40V 107A 8WDFN

MOSFET N-CH 40V 107A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVTFS5C453NLTAGDKR-ND 1463549-NVTFS5C453NLTAG 278-NVTFS5C453NLTAG NVTFS5C453NLTAG NVTFS5C453NLTAG NVTFS5C453NLTAG
Product Name Single FETs, MOSFETs OEM Souring N-Channel 40V 107A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN Surface Mount
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers