onsemi N-Channel 60V 29A 11.5 mOhm MOSFET Transistor NVTFS5820NLWFTWG

Description
Power MOSFET 60V, 29A, 11.5 mOhm, Single N-Channel, u8FL, Logic Level., WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5820NLWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 29A, 11.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, 11.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLWFTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 60V, 29A, 11.5 mOhm, Single N-Channel, u8FL, Logic Level., WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5820NLWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 29A, 11.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, 11.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLWFTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 29A 11.5 mOhm MOSFET Transistor
278-NVTFS5820NLWFTWG
N-Channel 60V 29A 11.5 mOhm MOSFET Transistor 278-NVTFS5820NLWFTWG
Power MOSFET 60V, 29A, 11.5 mOhm, Single N-Channel, u8FL, Logic Level., WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5820NLWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 29A, 11.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, 11.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLWFTWG can be used for catalog matching and distributor lookup.

Power MOSFET 60V, 29A, 11.5 mOhm, Single N-Channel, u8FL, Logic Level., WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5820NLWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 29A, 11.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 29A, 11.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLWFTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5820NLWFTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5820NLWFTWG-ND
Single FETs, MOSFETs NVTFS5820NLWFTWG-ND
N-Channel 60V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
FETs - Single - NVTFS5820NLWFTWG - 807779-NVTFS5820NLWFTWG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NVTFS5820NLWFTWG
807779-NVTFS5820NLWFTWG
FETs - Single - NVTFS5820NLWFTWG 807779-NVTFS5820NLWFTWG
Manufacturer: ON Semiconductor Win Source Part Number: 807779-NVTFS5820NLWF TWG Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: 8-WDFN (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 3.2W , 21W (Tc) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11.5mOhm at 8.7A, 10V Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1462pF at 25V Current - Continuous Drain (Id) at 25°C: 11A Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 807779-NVTFS5820NLWFTWG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: 8-WDFN (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 3.2W , 21W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 11.5mOhm at 8.7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1462pF at 25V
Current - Continuous Drain (Id) at 25°C: 11A
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5820NLWFTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5820NLWFTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5820NLWFTWG
MOSFET N-CH 60V 11A 8WDFN

MOSFET N-CH 60V 11A 8WDFN

Supplier's Site
MOSFET Pwr MOSFET 60V 29A 11.5mOhm SGL N-CH

MOSFET Pwr MOSFET 60V 29A 11.5mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5820NLWFTWG NVTFS5820NLWFTWG-ND 807779-NVTFS5820NLWFTWG NVTFS5820NLWFTWG NVTFS5820NLWFTWG
Product Name N-Channel 60V 29A 11.5 mOhm MOSFET Transistor Single FETs, MOSFETs FETs - Single - NVTFS5820NLWFTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
PD 21000 milliwatts 3200 to 21000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerWDFN SOT3 8-PowerWDFN
Unlock Full Specs
to access all available technical data