N-Channel 60V 11A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
60V 11.5mR N-Ch Power MOSFET, Logic Level, WDFN8 Product overview: NVTFS5820NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5820NLTAG can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 11A 8WDFN
MOSFET, N-CH, 60V, 11A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0101ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 11A 8WDFN
MOSFET Single N-Channel 60V,29A,11.5mohm
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVTFS5820NLTAGOSTR-ND | 278-NVTFS5820NLTAG | NVTFS5820NLTAG | 81Y7077 | NVTFS5820NLTAG | NVTFS5820NLTAG |
| Product Name | Single FETs, MOSFETs | 60V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 11A, Wdfn-8; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | 8-PowerWDFN | TO-3 | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 3200 milliwatts | 3200 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |