onsemi P-Channel -60V -8A MOSFET Transistor NVTFS5124PLTAG

Description
Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -8A MOSFET Transistor
278-NVTFS5124PLTAG
P-Channel -60V -8A MOSFET Transistor 278-NVTFS5124PLTAG
Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLTAG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -60V, -8A, 260mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5124PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5124PLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5124PLTAG - 887928-NVTFS5124PLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5124PLTAG
887928-NVTFS5124PLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5124PLTAG 887928-NVTFS5124PLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 887928-NVTFS5124PLTA G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVTFS5124 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS5124PLTAGOSCT, NVTFS5124PLTAGOSTR, NVTFS5124PLTAGOSDKR, NVTFS5124PLTAG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887928-NVTFS5124PLTAG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVTFS5124
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5124PLTAGOSCT, NVTFS5124PLTAGOSTR, NVTFS5124PLTAGOSDKR, NVTFS5124PLTAG-ND

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLTAGOSTR-ND
Single FETs, MOSFETs NVTFS5124PLTAGOSTR-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLTAGOSCT-ND
Single FETs, MOSFETs NVTFS5124PLTAGOSCT-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5124PLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5124PLTAGOSDKR-ND
P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 2.4A (Ta) 3W (Ta), 18W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5124PLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5124PLTAG
Single FETs, MOSFETs NVTFS5124PLTAG
MOSFET P-CH 60V 2.4A 8WDFN

MOSFET P-CH 60V 2.4A 8WDFN

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi - 13AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi
13AC3930
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi 13AC3930
MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5124PLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5124PLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5124PLTAG
MOSFET P-CH 60V 2.4A 8WDFN

MOSFET P-CH 60V 2.4A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET U8FL 60V 8A 260MOHM

MOSFET PFET U8FL 60V 8A 260MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVTFS5124PLTAG 887928-NVTFS5124PLTAG NVTFS5124PLTAGOSTR-ND NVTFS5124PLTAG 13AC3930 NVTFS5124PLTAG NVTFS5124PLTAG
Product Name P-Channel -60V -8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5124PLTAG Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 3000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 - 862666-AUIRFP2907 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
View Details
5 suppliers