onsemi P-Channel -60V -14A MOSFET Transistor NVTFS5116PLWFTAG

Description
Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5116PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5116PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLWFTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -14A MOSFET Transistor
278-NVTFS5116PLWFTAG
P-Channel -60V -14A MOSFET Transistor 278-NVTFS5116PLWFTAG
Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5116PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLWFTAG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS5116PLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLWFTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLWFTAG - 1232731-NVTFS5116PLWFTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLWFTAG
1232731-NVTFS5116PLWFTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLWFTAG 1232731-NVTFS5116PLWFTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1232731-NVTFS5116PLW FTAG Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-WDFN (3.3x3.3) Channel Type Type: P Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1258pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 21W (Tc) Rds On (Maximum) @ Id, Vgs: 52 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): DMP6050SFG-7; DMP6050SFG-13; Si7415DN-T1-E3; Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232731-NVTFS5116PLWFTAG
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-WDFN (3.3x3.3)
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1258pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 21W (Tc)
Rds On (Maximum) @ Id, Vgs: 52 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): DMP6050SFG-7; DMP6050SFG-13; Si7415DN-T1-E3;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5116PLWFTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5116PLWFTAGTR-ND
Single FETs, MOSFETs 488-NVTFS5116PLWFTAGTR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5116PLWFTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5116PLWFTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS5116PLWFTAGDKR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5116PLWFTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5116PLWFTAGCT-ND
Single FETs, MOSFETs 488-NVTFS5116PLWFTAGCT-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
MOSFET Pwr MOSFET 60V 14A 52mOhm SGL P-CH

MOSFET Pwr MOSFET 60V 14A 52mOhm SGL P-CH

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi - 50AC6529 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi
50AC6529
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi 50AC6529
MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5116PLWFTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5116PLWFTAG
Single FETs, MOSFETs NVTFS5116PLWFTAG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5116PLWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5116PLWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5116PLWFTAG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVTFS5116PLWFTAG 1232731-NVTFS5116PLWFTAG 488-NVTFS5116PLWFTAGTR-ND NVTFS5116PLWFTAG 50AC6529 NVTFS5116PLWFTAG NVTFS5116PLWFTAG
Product Name P-Channel -60V -14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLWFTAG Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 3200 milliwatts 3200 to 21000 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
QG 25 nC
Package Type SOT3 8-PowerWDFN TO-3 8-PowerWDFN 25 nC @ 10 V
Unlock Full Specs
to access all available technical data