onsemi Single FETs, MOSFETs NVTFS5116PLTWG

Description
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS5116PLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTWGOSDKR-ND
Single FETs, MOSFETs NVTFS5116PLTWGOSDKR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5116PLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTWGOSTR-ND
Single FETs, MOSFETs NVTFS5116PLTWGOSTR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5116PLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTWGOSCT-ND
Single FETs, MOSFETs NVTFS5116PLTWGOSCT-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTWG - 851514-NVTFS5116PLTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTWG
851514-NVTFS5116PLTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTWG 851514-NVTFS5116PLTWG
Manufacturer: ON Semiconductor Win Source Part Number: 851514-NVTFS5116PLTW G Features: 60 V Package: Reel - TR Family Name: NVTFS5116 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS5116PLTWGOSDKR, NVTFS5116PLTWG-ND, NVTFS5116PLTWGOSCT, NVTFS5116PLTWGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 851514-NVTFS5116PLTWG
Features: 60 V
Package: Reel - TR
Family Name: NVTFS5116
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5116PLTWGOSDKR, NVTFS5116PLTWG-ND, NVTFS5116PLTWGOSCT, NVTFS5116PLTWGOSTR

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -14A MOSFET Transistor
278-NVTFS5116PLTWG
P-Channel -60V -14A MOSFET Transistor 278-NVTFS5116PLTWG
Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5116PLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLTWG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -60V, -14A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5116PLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Single P-Channel 60V,14A,52mohm

MOSFET Single P-Channel 60V,14A,52mohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5116PLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5116PLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5116PLTWG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi - 14AC4794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi
14AC4794
Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi 14AC4794
MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, WDFN; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5116PLTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5116PLTWG
Single FETs, MOSFETs NVTFS5116PLTWG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTFS5116PLTWGOSDKR-ND 851514-NVTFS5116PLTWG 278-NVTFS5116PLTWG NVTFS5116PLTWG NVTFS5116PLTWG 14AC4794 NVTFS5116PLTWG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTWG P-Channel -60V -14A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -60V, Wdfn; Transistor Polarity Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN SOT3 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
PD 3200 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data