onsemi MOSFETs NVTFS5116PLTAG

Description
PFET U8FL 60V 14A 52MOHM
Request a Quote Datasheet
Description
PFET U8FL 60V 14A 52MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1841458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841458
MOSFETs 1841458
PFET U8FL 60V 14A 52MOHM

PFET U8FL 60V 14A 52MOHM

Supplier's Site
MOSFETs - 1841074 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841074
MOSFETs 1841074
PFET U8FL 60V 14A 52MOHM

PFET U8FL 60V 14A 52MOHM

Supplier's Site
MOSFETs - 1841458P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841458P
MOSFETs 1841458P
PFET U8FL 60V 14A 52MOHM

PFET U8FL 60V 14A 52MOHM

Supplier's Site
Singapore, Singapore
P-Channel -60V -14A MOSFET Transistor
278-NVTFS5116PLTAG
P-Channel -60V -14A MOSFET Transistor 278-NVTFS5116PLTAG
P-Channel MOSFET -60V, -14A, 52mΩ, WDFN8 Product overview: NVTFS5116PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLTAG can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, -14A, 52mΩ, WDFN8 Product overview: NVTFS5116PLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5116PLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTAG - 748052-NVTFS5116PLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTAG
748052-NVTFS5116PLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTAG 748052-NVTFS5116PLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 748052-NVTFS5116PLTA G Manufacturer Homepage: www.onsemi.com Reference case: WDFN8 Reference Date Code: 1629+ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 748052-NVTFS5116PLTAG
Manufacturer Homepage: www.onsemi.com
Reference case: WDFN8
Reference Date Code: 1629+
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - NVTFS5116PLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTAGOSTR-ND
Single FETs, MOSFETs NVTFS5116PLTAGOSTR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5116PLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTAGOSCT-ND
Single FETs, MOSFETs NVTFS5116PLTAGOSCT-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5116PLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5116PLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5116PLTAGOSDKR-ND
P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 60V 6A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5116PLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5116PLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5116PLTAG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi - 65T1524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi
65T1524
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi 65T1524
MOSFET, P-CH, -60V, -6A, WDFN-8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET, P-CH, -60V, -6A, WDFN-8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi - 68Y9294 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi
68Y9294
Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi 68Y9294
MOSFET, P-CH, -60V, -6A, WDFN-8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET, P-CH, -60V, -6A, WDFN-8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NVTFS5116PLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5116PLTAG
Single FETs, MOSFETs NVTFS5116PLTAG
MOSFET P-CH 60V 6A 8WDFN

MOSFET P-CH 60V 6A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Single P-Channel 60V,14A,52mohm

MOSFET Single P-Channel 60V,14A,52mohm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1841458 1841458P 278-NVTFS5116PLTAG 748052-NVTFS5116PLTAG NVTFS5116PLTAGOSTR-ND NVTFS5116PLTAG 65T1524 NVTFS5116PLTAG NVTFS5116PLTAG
Product Name MOSFETs MOSFETs P-Channel -60V -14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5116PLTAG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -6A, Wdfn-8; Channel Type Onsemi Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type Wdfn WDFN SOT3 8-PowerWDFN Surface Mount TO-3 8-PowerWDFN
Number of units in IC 1
PD 21000 milliwatts 3200 milliwatts
Unlock Full Specs
to access all available technical data