Single N-Channel Power MOSFET 30V, 102A, 3.6mΩ 1500 / Tape & Reel, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NVTFS4C05NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 102A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 102A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4C05NTAG can be used for catalog matching and distributor lookup.
NFET U8FL 30V 75A 3.6MOHM
NFET U8FL 30V 75A 3.6MOHM
NFET U8FL 30V 75A 3.6MOHM
Manufacturer: ON Semiconductor
Win Source Part Number: 804816-NVTFS4C05NTAG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-WDFN (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 3.2W , 68W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.6mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 31nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1988pF at 15V
Current - Continuous Drain (Id) at 25°C: 22A , 102A (Tc)
Vgs(th) (Maximum) at Id: 2.2V at 250μA
Maximum Vgs: ±20V
MOSFET NFET U8FL 30V 75A 3.6MOHM
MOSFET N-CH 30V 22A/102A 8WDFN
MOSFET, AEC-Q101, N-CH, 30V, WDFN; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:102A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 30V 22A/102A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVTFS4C05NTAG | 488-NVTFS4C05NTAGDKR-ND | 804816-NVTFS4C05NTAG | NVTFS4C05NTAG | NVTFS4C05NTAG | 13AC6222 | NVTFS4C05NTAG |
| Product Name | N-Channel 30V 102A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - NVTFS4C05NTAG | MOSFET | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 30V, Wdfn; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 3200 milliwatts | 3200 to 68000 milliwatts | 3200 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | TO-3 | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive |