onsemi Single FETs, MOSFETs NVTFS4824NWFTAG

Description
N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVTFS4824NWFTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS4824NWFTAG-ND
Single FETs, MOSFETs NVTFS4824NWFTAG-ND
N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 18.2A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4824NWFTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4824NWFTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4824NWFTAG
MOSFET N-CH 30V 18.2A 8WDFN

MOSFET N-CH 30V 18.2A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 46A 4.7mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 46A 4.7mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVTFS4824NWFTAG-ND NVTFS4824NWFTAG NVTFS4824NWFTAG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers