The NVTFS024N06CT1G is an N-channel MOSFET in a WDFN8 package measuring 3.3 mm × 3.3 mm, designed for power switching applications such as power tools, drones, and battery management systems. It has a drain-to-source voltage rating of 60 V, a maximum continuous drain current of 24 A at TC = 25°C, and a low on-resistance of 22.6 mΩ at 10 V gate drive. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of −55°C to +175°C. It features low gate charge and capacitance to minimize driver losses, and includes a wettable flank option for improved optical inspection. Thermal resistance is 5.3°C/W from junction to case and 59.8°C/W from junction to ambient on a 650 mm², 2 oz. Cu FR4 PCB.
POWER MOSFET, SINGLE, N-CHANNEL,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTFS024N06CT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |