onsemi Single FETs, MOSFETs NVS4409NT1G

Description
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVS4409NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4409NT1GOSDKR-ND
Single FETs, MOSFETs NVS4409NT1GOSDKR-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NVS4409NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4409NT1GOSTR-ND
Single FETs, MOSFETs NVS4409NT1GOSTR-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NVS4409NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVS4409NT1GOSCT-ND
Single FETs, MOSFETs NVS4409NT1GOSCT-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V 750mA MOSFET Transistor
278-NVS4409NT1G
N-Channel 25V 750mA MOSFET Transistor 278-NVS4409NT1G
Single N-Channel Small Signal MOSFET with ESD Protection 25V, 750mA, 350mΩ Small Signal MOSFET 25V 750mA 350 mOhm Single N-Channel SC-70 with ESD Protection, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 750mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 750mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVS4409NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET with ESD Protection 25V, 750mA, 350mΩ Small Signal MOSFET 25V 750mA 350 mOhm Single N-Channel SC-70 with ESD Protection, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 750mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 750mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVS4409NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4409NT1G - 1084148-NVS4409NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4409NT1G
1084148-NVS4409NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4409NT1G 1084148-NVS4409NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084148-NVS4409NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084148-NVS4409NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 25V, Sot-323; Transistor Polarity Onsemi - 50AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 25V, Sot-323; Transistor Polarity Onsemi
50AC6528
Mosfet, Aec-Q101, N-Ch, 25V, Sot-323; Transistor Polarity Onsemi 50AC6528
MOSFET, AEC-Q101, N-CH, 25V, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.249ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 25V, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:700mA; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.249ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SC70 25V/8V 75MA 350

MOSFET NFET SC70 25V/8V 75MA 350

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVS4409NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVS4409NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVS4409NT1G
MOSFET N-CH 25V 700MA SC70-3

MOSFET N-CH 25V 700MA SC70-3

Supplier's Site
Single FETs, MOSFETs - NVS4409NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVS4409NT1G
Single FETs, MOSFETs NVS4409NT1G
MOSFET N-CH 25V 700MA SC70-3

MOSFET N-CH 25V 700MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVS4409NT1GOSDKR-ND 278-NVS4409NT1G 1084148-NVS4409NT1G 50AC6528 NVS4409NT1G NVS4409NT1G NVS4409NT1G
Product Name Single FETs, MOSFETs N-Channel 25V 750mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVS4409NT1G Mosfet, Aec-Q101, N-Ch, 25V, Sot-323; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
PD 280 milliwatts 280 milliwatts 280 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data