onsemi MOSFETs NVMYS7D3N04CLTWG

Description
NVMYS7D3N04CLTWG
Request a Quote Datasheet
Description
NVMYS7D3N04CLTWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1952537P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952537P
MOSFETs 1952537P
NVMYS7D3N04CLTWG

NVMYS7D3N04CLTWG

Supplier's Site
MOSFETs - 1952536 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952536
MOSFETs 1952536
NVMYS7D3N04CLTWG

NVMYS7D3N04CLTWG

Supplier's Site
MOSFETs - 1952537 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952537
MOSFETs 1952537
NVMYS7D3N04CLTWG

NVMYS7D3N04CLTWG

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1336883-NVMYS7D3N04CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1336883-NVMYS7D3N04CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1336883-NVMYS7D3N04CLTWG
Win Source Part Number: 1336883-NVMYS7D3N04C LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 3.8W (Ta) , 38W (Tc) Mounting Type: Surface Mount Package / Case: SOT-1023, 4-LFPAK Supplier Device Package: LFPAK4 (5x6) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMYS7 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 17A (Ta) , 52A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 30µA Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V

Win Source Part Number: 1336883-NVMYS7D3N04CLTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.8W (Ta) , 38W (Tc)
Mounting Type: Surface Mount
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMYS7
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta) , 52A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 30µA
Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 860 pF @ 25 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V 50 A MOSFET Transistor
278-NVMYS7D3N04CLTWG
N-Channel 40 V 50 A MOSFET Transistor 278-NVMYS7D3N04CLTWG
Power MOSFET 40 V, 7.3mΩ, 50 A, Single N-Channel, 3000-REEL Product overview: NVMYS7D3N04CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS7D3N04CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 7.3mΩ, 50 A, Single N-Channel, 3000-REEL Product overview: NVMYS7D3N04CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 50 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS7D3N04CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMYS7D3N04CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS7D3N04CLTWGOSTR-ND
Single FETs, MOSFETs NVMYS7D3N04CLTWGOSTR-ND
N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS7D3N04CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS7D3N04CLTWGOSCT-ND
Single FETs, MOSFETs NVMYS7D3N04CLTWGOSCT-ND
N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS7D3N04CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS7D3N04CLTWGOSDKR-ND
Single FETs, MOSFETs NVMYS7D3N04CLTWGOSDKR-ND
N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 17A (Ta), 52A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS7D3N04CLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS7D3N04CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS7D3N04CLTWG
MOSFET N-CH 40V 17A/52A 4LFPAK

MOSFET N-CH 40V 17A/52A 4LFPAK

Supplier's Site
MOSFET 40V 7.3Ohm 50A Single N-Channel

MOSFET 40V 7.3Ohm 50A Single N-Channel

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9083 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9083
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9083
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1952537P 1952536 1336883-NVMYS7D3N04CLTWG 278-NVMYS7D3N04CLTWG NVMYS7D3N04CLTWGOSTR-ND NVMYS7D3N04CLTWG NVMYS7D3N04CLTWG 39AH9083
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40 V 50 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single Mosfet Transistors Rohs Compliant Onsemi
Package Type LFPAK Lfpak SOT3 SOT-1023, 4-LFPAK Surface Mount TO-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data