onsemi Single FETs, MOSFETs NVMTSC1D3N08M7TXG

Description
N-Channel 80V 46A (Ta), 348A (Tc) 5.1W (Ta), 287W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Request a Quote Datasheet
Description
N-Channel 80V 46A (Ta), 348A (Tc) 5.1W (Ta), 287W (Tc) Surface Mount 8-DFNW (8.3x8.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMTSC1D3N08M7TXGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC1D3N08M7TXGTR-ND
Single FETs, MOSFETs 488-NVMTSC1D3N08M7TXGTR-ND
N-Channel 80V 46A (Ta), 348A (Tc) 5.1W (Ta), 287W (Tc) Surface Mount 8-DFNW (8.3x8.4)

N-Channel 80V 46A (Ta), 348A (Tc) 5.1W (Ta), 287W (Tc) Surface Mount 8-DFNW (8.3x8.4)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMTSC1D3N08M7TXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC1D3N08M7TXGDKR-ND
Single FETs, MOSFETs 488-NVMTSC1D3N08M7TXGDKR-ND
MOSFET N-CH 80V 46A/348A 8DFNW

MOSFET N-CH 80V 46A/348A 8DFNW

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMTSC1D3N08M7TXGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC1D3N08M7TXGCT-ND
Single FETs, MOSFETs 488-NVMTSC1D3N08M7TXGCT-ND
MOSFET N-CH 80V 46A/348A 8DFNW

MOSFET N-CH 80V 46A/348A 8DFNW

Buy Now Datasheet
Singapore, Singapore
N-Channel 80V 348 A MOSFET Transistor
278-NVMTSC1D3N08M7TXG
N-Channel 80V 348 A MOSFET Transistor 278-NVMTSC1D3N08M7TXG
Power MOSFET 80V, 348 A, 1.25mΩ, Single N-Channel Single N-Channel Power MOSFET 80V, 348A, 1.25 m ohm, 3000-REEL Product overview: NVMTSC1D3N08M7TXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 348 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 348 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTSC1D3N08M7TX G can be used for catalog matching and distributor lookup.

Power MOSFET 80V, 348 A, 1.25mΩ, Single N-Channel Single N-Channel Power MOSFET 80V, 348A, 1.25 m ohm, 3000-REEL Product overview: NVMTSC1D3N08M7TXG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 348 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 348 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTSC1D3N08M7TXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1337227-NVMTSC1D3N08M7TXG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1337227-NVMTSC1D3N08M7TXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1337227-NVMTSC1D3N08M7TXG
Win Source Part Number: 1337227-NVMTSC1D3N08 M7TXG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 5.1W (Ta) , 287W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFNW (8.3x8.4) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMTSC1 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 46A (Ta) , 348A (Tc) Rds On (Max) @ Id, Vgs: 1.25mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14530 pF @ 40 V

Win Source Part Number: 1337227-NVMTSC1D3N08M7TXG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 5.1W (Ta) , 287W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFNW (8.3x8.4)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMTSC1
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 46A (Ta) , 348A (Tc)
Rds On (Max) @ Id, Vgs: 1.25mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14530 pF @ 40 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMTSC1D3N08M7TXG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMTSC1D3N08M7TXG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMTSC1D3N08M7TXG
MOSFET N-CH 80V 46A/348A 8DFNW

MOSFET N-CH 80V 46A/348A 8DFNW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMTSC1D3N08M7TXGTR-ND 278-NVMTSC1D3N08M7TXG 1337227-NVMTSC1D3N08M7TXG NVMTSC1D3N08M7TXG
Product Name Single FETs, MOSFETs N-Channel 80V 348 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN SOT3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7343QTR - 1046615-AUIRF7343QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 55 volts
PD 2000 milliwatts
View Details
8 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers