onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs NVMJS2D5N06CLTWG

Description
Win Source Part Number: 1356114-NVMJS2D5N06C LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: 8-LFPAK Base Product Number: NVMJS2 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 164A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 135µA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V Power Dissipation (Max): 3.9W (Ta), 113W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1356114-NVMJS2D5N06C LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: 8-LFPAK Base Product Number: NVMJS2 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 164A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 135µA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V Power Dissipation (Max): 3.9W (Ta), 113W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356114-NVMJS2D5N06CLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356114-NVMJS2D5N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356114-NVMJS2D5N06CLTWG
Win Source Part Number: 1356114-NVMJS2D5N06C LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: 8-LFPAK Base Product Number: NVMJS2 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 164A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 135µA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V Power Dissipation (Max): 3.9W (Ta), 113W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356114-NVMJS2D5N06CLTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: 8-LFPAK
Base Product Number: NVMJS2
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 31A (Ta), 164A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 2.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 135µA
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 25 V
Power Dissipation (Max): 3.9W (Ta), 113W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 155 A MOSFET Transistor
278-NVMJS2D5N06CLTWG
N-Channel 60 V 155 A MOSFET Transistor 278-NVMJS2D5N06CLTWG
Power MOSFET 60 V, 2.4 mΩ, 155 A, Single N-Channel, 3000-REEL Product overview: NVMJS2D5N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 155 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 155 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMJS2D5N06CLTWG can be used for catalog matching and distributor lookup.

Power MOSFET 60 V, 2.4 mΩ, 155 A, Single N-Channel, 3000-REEL Product overview: NVMJS2D5N06CLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 155 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 155 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMJS2D5N06CLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMJS2D5N06CLTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS2D5N06CLTWGOSTR-ND
Single FETs, MOSFETs NVMJS2D5N06CLTWGOSTR-ND
N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVMJS2D5N06CLTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS2D5N06CLTWGOSCT-ND
Single FETs, MOSFETs NVMJS2D5N06CLTWGOSCT-ND
N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Single FETs, MOSFETs - NVMJS2D5N06CLTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMJS2D5N06CLTWGOSDKR-ND
Single FETs, MOSFETs NVMJS2D5N06CLTWGOSDKR-ND
N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

N-Channel 60V 31A (Ta), 164A (Tc) 3.9W (Ta), 113W (Tc) Surface Mount 8-LFPAK

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9075 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9075
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9075
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMJS2D5N06CLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMJS2D5N06CLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMJS2D5N06CLTWG
MOSFET N-CH 60V 31A/164A 8LFPAK

MOSFET N-CH 60V 31A/164A 8LFPAK

Supplier's Site
MOSFET 60V 2.4 mOhm 155A Single N-Channel

MOSFET 60V 2.4 mOhm 155A Single N-Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1356114-NVMJS2D5N06CLTWG 278-NVMJS2D5N06CLTWG NVMJS2D5N06CLTWGOSTR-ND 39AH9075 NVMJS2D5N06CLTWG NVMJS2D5N06CLTWG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 60 V 155 A MOSFET Transistor Single FETs, MOSFETs Single Mosfet Transistors Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
PD 3900 to 113000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details