NVMJD036N10MCL is a dual N-channel MOSFET designed for power switching applications, packaged in an LFPAK8 case measuring 5.15 x 6.15 mm. It has a drain-to-source voltage rating of 100 V, a continuous drain current of 21 A at TC = 25°C, and a typical on-resistance of 36 mΩ at VGS = 10 V. The device is AEC-Q101 qualified and PPAP capable, with operational junction and storage temperatures ranging from -55°C to +175°C. It meets RoHS compliance and is Pb-free, halogen-free, and beryllium-free.
MOSFET - POWER, DUAL, N-CHANNEL,
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMJD036N10MCLTWG-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-1205, 8-LFPAK56 |