onsemi Single FETs, MOSFETs NVMFWS0D4N04XMT1G

Description
40V T10M IN S08FL GEN 2 PACKAGE
Request a Quote Datasheet
Description
40V T10M IN S08FL GEN 2 PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFWS0D4N04XMT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS0D4N04XMT1GDKR-ND
Single FETs, MOSFETs 488-NVMFWS0D4N04XMT1GDKR-ND
40V T10M IN S08FL GEN 2 PACKAGE

40V T10M IN S08FL GEN 2 PACKAGE

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFWS0D4N04XMT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS0D4N04XMT1GTR-ND
Single FETs, MOSFETs 488-NVMFWS0D4N04XMT1GTR-ND
40V T10M IN S08FL GEN 2 PACKAGE

40V T10M IN S08FL GEN 2 PACKAGE

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFWS0D4N04XMT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFWS0D4N04XMT1GCT-ND
Single FETs, MOSFETs 488-NVMFWS0D4N04XMT1GCT-ND
40V T10M IN S08FL GEN 2 PACKAGE

40V T10M IN S08FL GEN 2 PACKAGE

Buy Now Datasheet
40V MOSFET Transistor - 278-NVMFWS0D4N04XMT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V MOSFET Transistor
278-NVMFWS0D4N04XMT1G
40V MOSFET Transistor 278-NVMFWS0D4N04XMT1G
40V T10M IN S08FL GEN 2 PACKAGE Product overview: NVMFWS0D4N04XMT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFWS0D4N04XMT1 G can be used for catalog matching and distributor lookup.

40V T10M IN S08FL GEN 2 PACKAGE Product overview: NVMFWS0D4N04XMT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFWS0D4N04XMT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFWS0D4N04XMT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFWS0D4N04XMT1G
40V T10M IN S08FL GEN 2 PACKAGE

40V T10M IN S08FL GEN 2 PACKAGE

Supplier's Site
Single FETs, MOSFETs - NVMFWS0D4N04XMT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFWS0D4N04XMT1G
Single FETs, MOSFETs NVMFWS0D4N04XMT1G
40V T10M IN S08FL GEN 2 PACKAGE

40V T10M IN S08FL GEN 2 PACKAGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFWS0D4N04XMT1GDKR-ND 278-NVMFWS0D4N04XMT1G NVMFWS0D4N04XMT1G NVMFWS0D4N04XMT1G
Product Name Single FETs, MOSFETs 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) 10V 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details